EN
  • EN
  • DE

TS882IST

Part No TS882IST
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R 1.1V 8MSOP / Rail-to-rail 1.1 V dual and quad nanopower comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.1V ~ 5.5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 10pA
Current - Quiescent (Maximum) 500nA
CMRR, PSRR (Typ) 78dB CMRR
Propagation Delay (Maximum) 16μs
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MiniSO
Part Number Series TS882
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801794-TS882IST
Ultra Librarian 3D Model Ultra Librarian TS882IST CAD Model

Description

The TS882IST is a high-performance, dual comparator manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This precision device is designed to operate over a wide range of power supplies, from 2.2 V to 5 V, making it an excellent choice for a variety of electronic applications.

Key Features

  • Low Power Consumption: With a typical current draw of just 210 nA per comparator, the TS882IST is an energy-efficient solution for battery-powered devices.
  • Wide Supply Voltage Range: It can function effectively across a broad spectrum of power supplies, accommodating anything from 2.2 V up to 5 V.
  • High-Speed Operation: The TS882IST boasts a fast propagation delay of typically 8 microseconds, making it suitable for time-sensitive applications.
  • Rail-to-Rail Input and Output: This feature allows the comparator to handle inputs and provide outputs that span the entire supply voltage range, maximizing the dynamic range available in the system.
  • Low Input Offset Voltage: A low input offset voltage ensures high accuracy in signal comparison, which is critical for precision applications.
  • Push-Pull Output: The device includes a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design.
  • Extended Temperature Range: The TS882IST is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Small Package Size: Available in a compact 5-pin SOT23 package, the TS882IST is ideal for space-constrained applications.

Applications

The TS882IST is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Battery-powered devices due to its low power consumption
  • Portable and wearable technology where size and power efficiency are critical
  • Signal conditioning circuits that require precision and speed
  • Threshold detectors and level shifters
  • Automotive and industrial systems that operate in extreme temperature conditions

With its combination of low power, high speed, precision, and small form factor, the TS882IST from STMicroelectronics is an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5279 $50.1505
235+ $0.4331 $101.7785
360+ $0.4196 $151.0560
495+ $0.4061 $201.0195
640+ $0.3925 $251.2000
855+ $0.3519 $300.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,380 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess