Introducing the TS822BILT Voltage Detector by STMicroelectronics
The TS822BILT is a high-precision, programmable voltage detector designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovative and reliable electronic components. This device is specifically engineered to monitor voltage levels and provide a stable and accurate output, ensuring optimal performance in a variety of electronic applications.
Key Features
- High Accuracy: The TS822BILT offers a remarkable threshold accuracy of ±1.5%, ensuring precise voltage detection for critical applications.
- Low Power Consumption: With a very low supply current of only 1.5µA, it is ideal for battery-operated and portable devices where power efficiency is crucial.
- Wide Operating Voltage Range: This device operates over a broad voltage range from 2.7V to 18V, making it versatile for use in various circuit configurations.
- Programmable Output: The detector provides an open-drain output, which can be programmed to either a logic low or high level when the threshold voltage is crossed.
- Temperature Range: The TS822BILT is designed to function over an industrial temperature range from -40°C to +125°C, ensuring reliability across diverse environmental conditions.
Applications
The versatility of the TS822BILT makes it suitable for a myriad of applications, including:
- Power supply monitoring
- Battery chargers
- Computer motherboards
- Portable electronics
- Microprocessor reset circuits
Package and Quality
The TS822BILT comes in a small SOT-23-5 package, which is not only space-saving but also conducive for automated assembly processes. The device is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. Additionally, it meets the stringent quality standards expected from STMicroelectronics, ensuring reliability and performance consistency.
In summary, the TS822BILT from STMicroelectronics is an exceptional voltage detector that combines high accuracy, low power consumption, and a wide operating voltage range, making it an essential component for designers who require a reliable solution for voltage monitoring and system protection.