EN
  • EN
  • DE

TS820-600FP

Part No TS820-600FP
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 8A TO220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 8 A Sensitive Gate Through Hole TO-220FPAB
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAB
Family Name TS820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-12380-ND, TS820600FP, 497-12380-5, 497-12380, -497-12380
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901251-TS820-600FP
Ultra Librarian 3D Model Ultra Librarian TS820-600FP CAD Model

Description

The TS820-600FP is a robust and versatile SCR (Silicon-Controlled Rectifier) manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and high-performance components. This SCR is designed to manage a wide range of applications, including motor control, industrial power tools, and various types of inrush current limiting circuits.

Key Features

  • Voltage Capability: The TS820-600FP can handle up to 600V, making it suitable for many medium voltage applications that require phase control in AC systems.
  • On-State Current: It has an RMS on-state current of 8A, which ensures efficient handling of continuous load currents without overheating.
  • Gate Trigger Current: The device features a gate trigger current (Igt) of 15mA maximum, which makes it easy to drive and trigger with standard gate circuits.
  • Surge Current: It offers a non-repetitive surge peak on-state current (ITSM) of 80A, providing robust performance during short-term overload conditions.
  • Thermal Resistance: The TS820-600FP has a low thermal resistance junction to case, ensuring efficient heat dissipation and reliability under varying operating conditions.
  • Package: Encased in a TO-220FP package, it provides good thermal performance while maintaining a compact footprint on the PCB.

Applications

The versatility of the TS820-600FP allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Motor control circuits in power tools and household appliances.
  • Overvoltage crowbar protection in power supplies.
  • Capacitive discharge ignition systems and voltage regulation circuits.
  • Industrial lighting dimmers and heating regulators.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS820-600FP SCR is no exception, as it is designed and manufactured to meet stringent quality standards, ensuring consistent performance and reliability for critical industrial and consumer applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess