EN
  • EN
  • DE

TS68HC901CP8

Part No TS68HC901CP8
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HCMOS MULTI-FUNCTION PERIPHERAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274446-TS68HC901CP8
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS68HC901CP8 CAD Model

Description

The TS68HC901CP8 is a sophisticated microcontroller unit (MCU) developed by STMicroelectronics, a leader in the semiconductor industry. This high-performance component is designed to meet the demanding needs of complex embedded systems across a variety of applications, including industrial control, automotive electronics, and communication devices.

Key Features:

  • Advanced Architecture: The TS68HC901CP8 is built on a powerful architecture that ensures efficient processing and multitasking capabilities. Its design is optimized for high-speed computation and reliable operation in a range of environmental conditions.
  • Enhanced Memory: With an integrated memory module, this MCU provides ample space for program storage and data handling, facilitating smooth and responsive system performance.
  • Robust I/O Capabilities: The unit boasts a comprehensive set of input/output ports that allow for versatile connectivity with peripheral devices and external components, enabling a wide array of functionalities and system expansions.
  • Low Power Consumption: Energy efficiency is at the core of the TS68HC901CP8's design, making it an ideal choice for battery-powered applications where power conservation is critical.
  • High Integration: This MCU integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the overall system design.

Applications:

The versatility of the TS68HC901CP8 allows it to be used across various fields, making it a go-to choice for engineers and designers who require a reliable and capable MCU. Its robust feature set supports complex tasks in:

  • Automotive systems
  • Industrial automation
  • Robotics
  • Telecommunications
  • Consumer electronics

Technical Specifications:

Parameter Value Package CP8 (Chip Package 8) Operating Temperature -40°C to +85°C Supply Voltage Typical values as per STMicroelectronics standards

In conclusion, the TS68HC901CP8 is a testament to STMicroelectronics' commitment to providing advanced electronic components that push the boundaries of innovation and performance. Whether it's for automotive, industrial, or consumer applications, this MCU stands as a reliable and efficient solution for complex electronic designs.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess