EN
  • EN
  • DE

TS68230CP8

Part No TS68230CP8
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HMOS PARALLEL INTERFACE/TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1274444-TS68230CP8
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS68230CP8 CAD Model

Description

STMicroelectronics TS68230CP8 Product Overview

The TS68230CP8 is a high-performance, integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This versatile chip serves as a parallel interface/timer for microprocessor systems, providing efficient interfacing solutions for both peripheral and timer functions. Its design caters to a wide range of applications, from industrial control systems to complex computing tasks.

Key Features

  • Multi-Function Capability: The TS68230CP8 combines parallel interface functions with a programmable timer, making it a multi-functional component that can handle various tasks within a system.
  • Programmable Timer: The onboard programmable timer offers precise timing operations, which is crucial for tasks that require accurate timing sequences.
  • Parallel Interface: It provides a parallel interface that can be used to connect to a variety of peripherals, such as printers, displays, or other microprocessor-based systems.
  • Versatile Integration: Designed to be compatible with numerous microprocessor families, the TS68230CP8 can be easily integrated into a wide array of system architectures.
  • High-Speed Operation: The chip is engineered to operate at high speeds, ensuring that data transfer and timing functions are executed promptly and efficiently.
  • Durable and Reliable: As with all STMicroelectronics products, the TS68230CP8 is built to meet high standards of durability and reliability, ensuring stable performance over its lifespan.

Applications

The TS68230CP8 is suitable for a diverse range of applications. It is particularly useful in systems that require a reliable interface for peripheral devices, as well as those that need precise timing controls. Its application areas include industrial automation, robotics, data communication systems, and complex computing environments where synchronization and interfacing are critical.

Technical Specifications

The TS68230CP8 is housed in a 48-pin package, ensuring it can be accommodated in space-constrained environments while still offering a multitude of connections for interfacing and control. This product is designed to operate over a wide temperature range, making it suitable for industrial applications where temperature conditions can be extreme.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess