EN
  • EN
  • DE

TS419IDT

Part No TS419IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 367MW 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TS419
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-4065-1, 497-4065-2, 497-4065-6, -497-4065-2, 497-4065-1-NDR, -497-4065-1, 497-4065-2-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901195-TS419IDT
Ultra Librarian 3D Model Ultra Librarian TS419IDT CAD Model

Description

STMicroelectronics TS419IDT Precision Operational Amplifier

The TS419IDT is a high-precision operational amplifier from STMicroelectronics, designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This op-amp is characterized by low noise, low input offset voltage, and low power consumption, making it an ideal choice for sensor interfaces, industrial control systems, and professional audio equipment.

One of the standout features of the TS419IDT is its low input offset voltage of just 200 µV max, which ensures high accuracy in signal amplification. This precision is maintained over a wide temperature range, from -40°C to +125°C, making the device suitable for use in harsh environments. Additionally, the low noise density of 8 nV/√Hz at 1 kHz contributes to the clean amplification of signals, essential for high-fidelity audio applications and precise measurement systems.

The operational amplifier also boasts a rail-to-rail input and output, which allows for a wide dynamic range. This makes it possible to handle signals close to the power supply rails, maximizing the usable range for a given supply voltage. With a gain bandwidth product of 900 kHz, the TS419IDT can handle a broad spectrum of frequencies, accommodating various signal processing needs.

Power efficiency is another key aspect of the TS419IDT, with a low supply current of just 45 µA per channel. This feature is particularly beneficial for battery-powered and portable devices, where power conservation is critical. Furthermore, the device's ability to operate on a supply voltage ranging from 2.7 V to 5.5 V provides flexibility in system design and compatibility with both 3 V and 5 V systems.

The TS419IDT comes in a small SOT23-5 package, which is ideal for space-constrained applications. Its extended temperature range and robust design ensure reliable operation in a variety of settings, making it a versatile choice for designers looking to optimize their circuit's performance without compromising on space or power consumption.

Overall, the TS419IDT from STMicroelectronics is a high-quality, precision operational amplifier that offers an excellent balance of accuracy, power efficiency, and flexibility, making it a go-to component for engineers and designers across multiple industries.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4342 $58.6170
325+ $0.3564 $115.8300
505+ $0.3451 $174.2755
695+ $0.3340 $232.1300
895+ $0.3229 $288.9955
1,200+ $0.2894 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess