EN
  • EN
  • DE

TS4041CIZ-1.2

Part No TS4041CIZ-1.2
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description 1.225V MICROPOWER SHUNT VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 120ppm/°C
Current - Cathode 65μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1274344-TS4041CIZ-1.2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS4041
Introduction Date September 13, 2000
ECCN EAR99
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS4041CIZ-1.2 CAD Model

Description

Introducing the TS4041CIZ-1.2 Voltage Reference from STMicroelectronics

The TS4041CIZ-1.2 is a high-precision voltage reference component manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is designed to offer a stable reference voltage of 1.2 volts, which is crucial for various electronic applications where precise voltage control is required. The TS4041CIZ-1.2 is especially well-suited for use in portable and battery-powered devices due to its low power consumption and small footprint.

Key Features

  • Stable Reference Voltage: The TS4041CIZ-1.2 provides a precise 1.2V output, which is essential for analog-to-digital conversions, power supply monitoring, and other sensitive electronic circuits.
  • Low Power Consumption: With its low operational current, this voltage reference helps to conserve battery life, making it ideal for portable applications.
  • High Accuracy: The device offers excellent stability and accuracy, with minimal temperature coefficient, ensuring reliable performance across a range of environmental conditions.
  • Wide Operating Temperature Range: The TS4041CIZ-1.2 is designed to operate over a broad temperature spectrum, which makes it versatile for use in both commercial and industrial settings.
  • Small Package Size: Available in a compact package, the TS4041CIZ-1.2 can be easily integrated into space-constrained designs without compromising on performance.

Applications

The TS4041CIZ-1.2 is a versatile component that can be utilized in a variety of applications, including:

  • Portable and wearable technology
  • Medical devices
  • Power supply control
  • Data acquisition systems
  • Industrial automation
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS4041CIZ-1.2 voltage reference is built to meet stringent industry standards, ensuring both reliability and performance. With its robust design and STMicroelectronics' reputation for excellence, this component is an excellent choice for designers who need a dependable voltage reference in their electronic projects.

For further information on the TS4041CIZ-1.2, including detailed specifications, application notes, and ordering information, please visit the STMicroelectronics website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess