EN
  • EN
  • DE

TS4040EILT-2.5

Part No TS4040EILT-2.5
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035110-TS4040EILT-2.5
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TS4040EILT-2.5 CAD Model

Description

Introducing the TS4040EILT-2.5 Voltage Reference IC from STMicroelectronics

The TS4040EILT-2.5 is a precision voltage reference component manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-quality product is designed to offer a stable and precise reference voltage for various applications, including data converters, battery-powered devices, and power supplies.

At the heart of the TS4040EILT-2.5 lies a bandgap circuit that ensures a low output voltage temperature coefficient, providing a stable 2.5V output voltage over a wide range of operating conditions. This makes the device particularly suitable for applications requiring a high degree of precision and reliability.

Key Features of the TS4040EILT-2.5:

  • Precision Output Voltage: The device offers a fixed output voltage of 2.5V with a tight initial accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, the TS4040EILT-2.5 maintains a consistent voltage reference even under varying temperature conditions.
  • Low Operational Current: The device operates with a low quiescent current, making it an energy-efficient choice for battery-operated devices.
  • Wide Operating Range: The TS4040EILT-2.5 is designed to function effectively across a broad operating temperature range, ensuring versatility across different environments and applications.
  • Small Form Factor: Encased in a compact SOT-23 package, this voltage reference IC occupies minimal board space and is ideal for space-constrained applications.

The TS4040EILT-2.5 is also characterized by its excellent load regulation capabilities and low dynamic impedance, which contribute to its overall stability and performance. This, combined with its ability to source and sink current, makes it a flexible solution for a wide array of circuit designs.

STMicroelectronics' commitment to quality is evident in the TS4040EILT-2.5, which is built to meet the stringent requirements of modern electronic systems. Whether you're designing precision instrumentation, portable devices, or any application that demands a stable voltage reference, the TS4040EILT-2.5 is an excellent choice that promises to deliver precision, performance, and reliability.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9112 $50.1160
135+ $0.7476 $100.9260
210+ $0.7243 $152.1030
290+ $0.7009 $203.2610
370+ $0.6775 $250.6750
495+ $0.6075 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess