EN
  • EN
  • DE

TL4050A25IDBZRG4

Part No TL4050A25IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268261-TL4050A25IDBZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050A25IDBZRG4 CAD Model

Description

Product Overview: TL4050A25IDBZRG4

The TL4050A25IDBZRG4 is a precision micropower shunt voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for various applications. This device is part of the TL4050 series, known for its high accuracy and low power consumption, making it an excellent choice for battery-powered and portable devices.

Key Features

  • Reference Voltage: The TL4050A25IDBZRG4 provides a fixed reference voltage of 2.5V, which is ideal for a wide range of applications that require a precise voltage reference.
  • High Accuracy: With an initial accuracy of 0.1%, this device ensures precise voltage regulation, which is crucial for sensitive electronic circuits.
  • Low Temperature Coefficient: It has a typical temperature coefficient of 35ppm/°C, ensuring the reference voltage remains stable across a wide temperature range.
  • Low Power Consumption: The device operates with a very low quiescent current, typically 35µA, making it suitable for power-sensitive applications.
  • Wide Operating Current Range: The TL4050A25IDBZRG4 can operate over a current range of 10µA to 15mA, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: It is designed to be stable without the need for an external capacitor, though it is compatible with capacitive loads.
  • Small Package Size: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The TL4050A25IDBZRG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Power supply monitoring

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TL4050A25IDBZRG4 is no exception. It is designed and manufactured to meet the high standards expected from a leading semiconductor company, ensuring reliable performance in even the most demanding applications.

Whether you are designing a precision measurement device or a robust control system, the TL4050A25IDBZRG4 from Texas Instruments provides the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5726 $150.9696
132+ $1.5219 $200.8908
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,829 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess