Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343061-DSC6112JE2A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6112JE2A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6112JE2A-PROGRAMMABLE Crystal Oscillator

The DSC6112JE2A-PROGRAMMABLE from Microchip Technology is a highly versatile and precise MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the needs of a wide range of electronic applications. This programmable oscillator combines the reliability and stability of a quartz crystal with the flexibility and robustness of MEMS technology, providing a cutting-edge solution for designers who require a compact, efficient, and customizable timing device.

Key Features

  • Frequency Range: The DSC6112JE2A oscillator offers a broad frequency range that can be programmed to suit specific application requirements, ensuring compatibility with various digital systems.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power consumption, thereby extending the battery life of portable devices.
  • Stability: It provides excellent frequency stability over a wide temperature range, making it suitable for demanding environments where consistent performance is critical.
  • Compact Size: The small footprint of the device is ideal for space-constrained applications, allowing designers to reduce the overall size of their electronic systems.
  • Programmability: Users can program the output frequency, enabling a high level of customization for specific design needs without the requirement for multiple discrete components.
  • Fast Start-Up: The device boasts a quick start-up time, which is essential for applications that require rapid wake-up from sleep modes.

Applications

The DSC6112JE2A-PROGRAMMABLE is well-suited for a variety of applications, including but not limited to:

  • Portable and wearable electronics
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Medical monitoring equipment

Microchip Technology's commitment to quality and performance is evident in the DSC6112JE2A-PROGRAMMABLE oscillator. By integrating this device into their designs, engineers can achieve a reliable and adaptable timing solution that meets the rigorous standards of modern electronic systems.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ
Need more? Email Us
ECAD model for DSC8124CI2
Epson Electronics America Inc-Semiconductor Div
XTAL OSC PROG XO TTL 5V 100PPM
Lowest to $44.0416
ECAD model for SG-8002CA-STC
Texas Instruments
IC POWER
Lowest to $32.4592
ECAD model for LMK61E08-SIAT
Microchip Technology
OSC MEMS BLANK 5.0X3.2 CMOS
Need more? Email Us
ECAD model for DSC8002BI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001DI5
Microchip Technology
MEMS OSC PROG BLANK 10MHZ-460MHZ / XO (Standard) LVPECL 10 MHz ~ 460 MHz Programmable Oscillator 2.25V ~ 3.6V Standby 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC8102CI5
SiTIME
OSC PROG LVCMOS 2.5V EN/DS 20PPM
Need more? Email Us
ECAD model for SIT8208AI-3-25E
Silicon Labs
MEMS OSC PROG BLANK 32KHZ-100MHZ / CMEMS? LVCMOS 32 kHz ~ 100 MHz Programmable Oscillator 1.71V ~ 3.63V Enable/Disable, Standby 4-SMD, No Lead
Lowest to $17.4196
ECAD model for SI501-PROG-CAX
Microchip Technology
OSC MEMS BLANK 2.5X2.0 CMOS
Need more? Email Us
ECAD model for DSC8121DI2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention