EN
  • EN
  • DE

PPC8569EVTAQLJ

Part No PPC8569EVTAQLJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500v2
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name PPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930828-PPC8569EVTAQLJ
Ultra Librarian 3D Model Ultra Librarian PPC8569EVTAQLJ CAD Model

Description

The NXP PPC8569EVTAQLJ is a high-performance, power-efficient microprocessor that is part of NXP's PowerQUICC III family. This processor is designed to meet the rigorous demands of modern embedded applications in networking, telecommunications, and industrial markets. With its integrated communications processor module (CPM), the PPC8569EVTAQLJ is particularly well-suited for handling complex data processing tasks and managing multiple communication protocols.

Key Features

  • Core: The processor is built around the e500 core, which is based on Power Architecture technology, providing a robust and reliable computing platform.
  • Speed: It operates at a high speed, offering efficient processing capabilities for demanding applications.
  • Connectivity: With its integrated CPM, the PPC8569EVTAQLJ supports a wide range of communication interfaces, including Ethernet, UART, SPI, and I2C, making it highly versatile in various networking scenarios.
  • Memory Support: The processor features an integrated memory controller that supports DDR2 and DDR3 memory, ensuring fast data access and improved system performance.
  • Security: It includes advanced security features to protect data and ensure secure transactions, which is critical for applications that handle sensitive information.

Applications

The PPC8569EVTAQLJ is ideal for a range of applications, such as:

  • Network routers and switches
  • Wireless infrastructure
  • Industrial control systems
  • Medical imaging equipment
  • Storage systems

Environmental and Quality Certifications

The NXP PPC8569EVTAQLJ is designed with environmental responsibility in mind and complies with various industry standards for quality and reliability. Customers can trust this processor to deliver consistent performance even in challenging environmental conditions.

Conclusion

Overall, the NXP PPC8569EVTAQLJ is a powerful and versatile microprocessor that offers a balance of performance, connectivity, and security. Its robust feature set and support for multiple communication protocols make it an excellent choice for developers looking to create high-performance embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $448.2093 $448.2093
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess