Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 375μA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035047-TS372CDT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS372CDT CAD Model

Description

Introducing the TS372CDT Low-Power Quad Operational Amplifier

The TS372CDT from STMicroelectronics is a remarkable low-power quad operational amplifier that is designed for a wide array of applications requiring multiple op-amps. This integrated circuit is particularly well-suited for battery-powered devices, portable equipment, and any other system where power efficiency is paramount. The TS372CDT offers a perfect blend of low power consumption and high precision, making it an ideal choice for designers looking to optimize their system's performance.

Key Features

  • Low Power Consumption: The TS372CDT is engineered to operate with minimal power draw, which helps to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Wide Supply Voltage Range: With a supply voltage range from 3V to 16V, the TS372CDT provides designers with the flexibility to use it in various systems without worrying about voltage compatibility issues.
  • Stable and Accurate: The operational amplifier delivers excellent stability and accuracy, making it suitable for precision analog applications, such as sensor signal conditioning and analog filters.
  • Low Input Bias Current: The device features a very low input bias current, which is essential for high-impedance sensor applications and ensures accurate readings.
  • Output Short-Circuit Protection: The TS372CDT comes with built-in short-circuit protection for the outputs, safeguarding the device against potential damage due to incorrect wiring or other fault conditions.

Applications

The versatility of the TS372CDT allows it to be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Analog signal conditioning
  • Active filters
  • General-purpose amplification

With its compact SO-14 package, the TS372CDT is not only space-efficient but also offers ease of integration into existing designs. Its quad configuration allows for reduced component count, leading to simpler PCB layouts and lower overall system costs. Whether you're designing consumer electronics, medical instruments, or industrial controls, the TS372CDT from STMicroelectronics is a reliable and cost-effective solution that doesn't compromise on quality or performance.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR OD 8-SOIC
Lowest to $4.0839
ECAD model for MAX972ESA+
Maxim Integrated
IC COMPARATOR DUAL LOWPWR 8-SOIC
Need more? Email Us
ECAD model for MAX922ESA+T
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
Texas Instruments
IC COMP 4.5NS R-R HS 8-SOIC
Lowest to $4.9785
ECAD model for TLV3501AIDRG4
Analog Devices Inc.
Quad 7 ns Single Supply Comparator
Lowest to $15.4298
ECAD model for AD8564AN
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Linear Technology
IC COMP R-RINOUT DUAL 8-SOIC
Need more? Email Us
ECAD model for LT1720IS8#TRPBF
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7444 $59.5520
185+ $0.6108 $112.9980
285+ $0.5917 $168.6345
395+ $0.5727 $226.2165
510+ $0.5535 $282.2850
680+ $0.4963 $337.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,697 pieces
MOQ: 80 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention