EN
  • EN
  • DE

TS391AILT

Part No TS391AILT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description LOW-POWER SINGLE VOLTAGE COMPARA  /  Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr STMicroelectronics
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type TTL, DTL, ECL, MOS, CMOS
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1.25mA
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number TS391
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TS391AILT-ND,497-18692-2,497-18692-1,497-18692-6
Standard Package 3,000
Win Source Part Number 1016299-TS391AILT
Ultra Librarian 3D Model Ultra Librarian TS391AILT CAD Model

Description

The TS391AILT is a cutting-edge voltage comparator designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for precision voltage detection and comparison applications across various electronic systems. It is highly regarded for its low power consumption and stable operation over a wide range of temperatures, making it an ideal choice for battery-operated and portable devices.

Key Features

  • Low Power Consumption: The TS391AILT is engineered for efficiency, consuming a minimal amount of power, which is crucial for extending the battery life of portable devices.
  • Single Supply Operation: It operates from a single power supply, ranging from 2V to 36V, or a dual supply of ±1V to ±18V, providing flexibility in various circuit designs.
  • Input Offset Voltage: It features a low input offset voltage, which enhances the accuracy of voltage comparison and detection.
  • Output Type: The open collector output allows for direct connection to a variety of loads and enables wired-AND connections for multi-comparator systems.
  • Temperature Range: The device operates reliably over a broad temperature range, from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Package: The TS391AILT comes in a small and compact 5-pin SOT-23 package, which is advantageous for space-constrained applications.

Applications

The TS391AILT is a versatile component that can be integrated into numerous electronic circuits. It is commonly used in:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Level shift detectors
  • Automotive electronics
  • Portable electronics

With its precise voltage comparison capabilities, the TS391AILT is an essential component for designers seeking to enhance the performance and reliability of their electronic systems. STMicroelectronics' commitment to quality and innovation is reflected in this robust and efficient voltage comparator.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2566 $50.2640
100+ $1.0311 $103.1100
155+ $0.9989 $154.8295
210+ $0.9667 $203.0070
270+ $0.9344 $252.2880
360+ $0.8378 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess