EN
  • EN
  • DE

TS334IPT

Part No TS334IPT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R QUAD 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 1.6 V to 5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.04μA @ 5V
Current - Output (Typ) 93mA @ 5V
Current - Quiescent (Max) 26μA
CMRR, PSRR (Typ) 79dB CMRR
Propagation Delay (Max) 210ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 116989-TS334IPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS334IPT CAD Model

Description

The TS334IPT is a state-of-the-art quad comparator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is engineered to meet the needs of a wide range of applications, from industrial to automotive systems, and is particularly well-suited for voltage monitoring and control systems.

Key Features

  • Wide Operating Voltage Range: The TS334IPT operates over a broad voltage range, making it versatile for various circuit designs.
  • Low Power Consumption: With its design optimized for energy efficiency, the device is ideal for battery-operated and low-power applications.
  • Precision Comparison: The comparator offers high accuracy, ensuring reliable performance for critical monitoring tasks.
  • Quad Independent Comparators: Four independent comparator channels increase the device's utility, allowing multiple comparisons within a single package.
  • Push-Pull Outputs: The device features push-pull outputs that provide a direct drive to the load, simplifying the design and reducing component count.

Applications

The TS334IPT is an adaptable component that can be used in various applications, including:

  • Battery chargers
  • Window comparators
  • Signal waveform detection
  • Level shift detectors
  • Automotive systems
  • Control systems

Technical Specifications

The TS334IPT boasts a comprehensive set of technical specifications that underline its performance capabilities:

  • Supply Voltage Range: 2.7V to 16V
  • Low Supply Current: Typically 20 µA per comparator
  • Input Common-Mode Voltage Range Includes Ground
  • Low Input Bias Current
  • Propagation Delay Time: Typically 200 ns
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSSOP14 (Thin Shrink Small Outline Package)

With its robust design and comprehensive features, the TS334IPT from STMicroelectronics is a reliable and efficient solution for precision voltage comparison in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8806 $56.4180
65+ $1.5431 $100.3015
105+ $1.4949 $156.9645
140+ $1.4466 $202.5240
180+ $1.3984 $251.7120
240+ $1.2538 $300.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,187 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess