EN
  • EN
  • DE

STEVAL-MKI153V1

Part No STEVAL-MKI153V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±100g, ±200g, ±400g
Interface I2C, SPI
Sensitivity 195mg/digit, 98mg/digit, 49mg/digit
Voltage - Supply 2.16V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part H3LIS331DL
Base Product Number STEVAL
Other Names 497-15193
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283749-STEVAL-MKI153V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI153V1 CAD Model

Description

STEVAL-MKI153V1 - Compact MEMS Sensor Board from STMicroelectronics

The STEVAL-MKI153V1 is a sophisticated sensor board developed by STMicroelectronics, designed to offer a convenient and efficient way to evaluate the performance of the IIS328DQ, a low-power, high-performance 3-axis linear accelerometer. This compact board is part of the ST's MEMS adapters motherboard system and is fully compatible with the STEVAL-MKI109V2 motherboard.

The IIS328DQ accelerometer featured on the STEVAL-MKI153V1 is capable of measuring acceleration over a full scale of ±2g/±4g/±8g and provides high-resolution measurement at up to 16-bit. This makes it an ideal choice for a wide range of applications, including motion sensing, vibration monitoring, and free-fall detection. The sensor is also designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

The STEVAL-MKI153V1 is equipped with an array of features that make it a versatile tool for developers and engineers. The board includes an onboard low-pass filter, which is essential for noise reduction and signal conditioning. Additionally, the sensor incorporates high shock survivability, which is critical for applications that may experience rough conditions or accidental impacts.

For ease of use, the STEVAL-MKI153V1 comes with a DIL 24-pin socket, making it simple to integrate into existing systems without the need for complex wiring or soldering. The board is also designed with a user-friendly interface, including I2C/SPI digital output interfaces, which allow for seamless communication with most microcontrollers and systems.

Developers can take advantage of the free Unico GUI software provided by STMicroelectronics to configure the IIS328DQ accelerometer parameters and easily capture and analyze the sensor data. This powerful software tool enhances the user experience by simplifying the process of setting up the sensor and interpreting its outputs.

In summary, the STEVAL-MKI153V1 is a robust and reliable sensor board that offers precision, durability, and ease of use for professionals looking to incorporate accelerometer functionality into their projects. With its high-resolution measurement capabilities and compatibility with the STEVAL-MKI109V2 motherboard, this product is an excellent choice for rapid prototyping and advanced sensor applications.

You May Also Be Interested in

Via
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess