Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Differential
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Maximum) 10mV at 5V
Current - Input Bias (Maximum) 1pA
Current - Output 20mA
Current - Quiescent (Maximum) 375μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TS372
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 757680-TS372CD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS372CD CAD Model

Description

The TS372CD from STMicroelectronics is a high-performance quad operational amplifier that combines a wide range of features to cater to various applications requiring multiple op-amps. This device is part of a family of monolithic ICs that include four op-amp circuits with high gain and internally frequency-compensated for a wide bandwidth.

Key Features

  • Low Power Consumption: The TS372CD is designed to be energy-efficient, making it suitable for battery-powered applications and reducing the overall power consumption of the system.
  • Wide Single-Supply Range: It operates on a single supply range from 3V to 30V or a dual supply range from ±1.5V to ±15V, providing versatility in different circuit configurations and ensuring compatibility with a variety of other electronic components.
  • Large Output Voltage Swing: The op-amps can swing close to the supply rails, which is ideal for driving loads effectively and maximizing the dynamic range in applications like audio processing.
  • Input Common-Mode Voltage Range Includes Ground: This feature allows for direct sensing near ground, which is particularly useful in single-supply operations and simplifies circuit design.
  • Low Input Bias and Offset Currents: The TS372CD offers stable performance with minimal input bias and offset currents, which is critical for precision applications.
  • Internally Compensated: The internal frequency compensation ensures stability without external components, saving on board space and component costs.

Applications

The TS372CD is well-suited for a variety of applications, including:

  • Transducer Amplifiers
  • DC Gain Blocks
  • Power Supplies
  • Battery Operated Devices
  • Analog Processing
  • Sensor Interfaces

With its combination of low power consumption, wide supply range, and robust output characteristics, the TS372CD is an excellent choice for designers looking for a reliable and flexible quad operational amplifier. Whether in industrial, automotive, or consumer electronics, the TS372CD delivers the performance and quality expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
ECAD model for JM38510/10304BPA
Toshiba Semiconductor and Storage
IC COMP GP CMOS DUAL SM8
Need more? Email Us
ECAD model for TC75W59FU,LF
Maxim Integrated
IC COMPARATOR 1 GEN PUR SOT23-5
Need more? Email Us
ECAD model for MAX987EUK
Maxim Integrated
IC COMPARATOR SNGL SOT23-5
Lowest to $1.7815
ECAD model for MAX9075EUK+T
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
ECAD model for MAX900BCPP
Texas Instruments
IC COMPARATR NANOPWR P-P SOT23-5
Lowest to $1.1491
ECAD model for TLV3701IDBVRG4
Rochester Electronics
93S46DM
Need more? Email Us
ECAD model for 93S46DM
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1245
ECAD model for LM393EDR2G
Analog Devices Inc.
IC COMPARATOR 16DIP
Lowest to $21.4777
ECAD model for CMP402GP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3244 $64.8800
490+ $0.2662 $130.4380
755+ $0.2578 $194.6390
1,040+ $0.2495 $259.4800
1,345+ $0.2412 $324.4140
1,795+ $0.2163 $388.2585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,012 pieces
MOQ: 200 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention