EN
  • EN
  • DE

STA2051

Part No STA2051
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 32-BIT SINGLE CHIP BASEBAND CONTROLLER FOR GPS AND TELEMATIC APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Applications GPS Baseband Controller
Core Processor ARM7
Program Memory Type FLASH (256 kB)
Controller Series VESPUCCI
RAM Size 64K x 8
Interface I2C, SPI Serial, CAN, USB, UART
Number of I/O 48
Operating Supply Voltage 1.8V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP
Win Source Part Number 1260508-STA2051
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STA2051
Introduction Date September 24, 1994
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STA2051 CAD Model

Description

The STA2051 is a cutting-edge automotive-grade microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced MCU is part of ST's Telemaco3P family, tailored to meet the rigorous demands of the automotive industry, particularly in telematics and connectivity applications.

Key Features

  • Advanced Processor Core: The STA2051 is built around a powerful ARM® Cortex®-A7 core, offering high-performance processing capabilities essential for complex automotive applications.
  • Integrated Memory: It comes with a substantial amount of integrated memory, including both RAM and flash memory, facilitating swift and efficient data handling and storage.
  • Rich Connectivity Options: With a suite of connectivity features such as CAN, USB, and Ethernet, the STA2051 ensures seamless integration with various automotive communication systems.
  • Enhanced Security: Security is a paramount concern in automotive applications, and the STA2051 addresses this with advanced security features to protect against potential threats and ensure safe operation.

Applications

The STA2051 MCU is ideal for a range of automotive applications, including:

  • Infotainment Systems
  • Telematics Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Connected Car Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality and reliable products. The STA2051 is no exception, with its design and manufacturing processes adhering to stringent automotive industry standards, ensuring robust performance even under harsh environmental conditions.

Support and Resources

STMicroelectronics provides extensive support for the STA2051, including technical documentation, development tools, and software libraries to accelerate the design and development process for system integrators and developers.

For more information on the STA2051, including datasheets, technical specifications, and ordering information, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess