Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.470" (11.94mm)
Length - Overall 1.260" (32.00mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 8 AWG
Insulation Insulated
Features Brazed Seam
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636796-94754
Ultra Librarian 3D Model Ultra Librarian 94754 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 12AWG CRIMP TIN / Socket Contact Tin 12 AWG Crimp Stamped
Lowest to $0.1635
ECAD model for 1241416-1
Molex, LLC
Krimptite Ring Tongue Terminal for 10-12 AWG Wire, Stud Size 1/4" (M6), Length 24.18mm
Need more? Email Us
ECAD model for 19069-0219
TE Connectivity
CONN SPLICE 19-22 AWG CRIMP / Terminal Crimpband, Open Band Connector Crimp 19-22 AWG
Need more? Email Us
ECAD model for 1601503-1
TE Connectivity
CONN QC RCPT 14-16AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
ECAD model for 640905-2
Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCD-150-0228-NR
Need more? Email Us
ECAD model for D-150-0228-NR
Molex, LLC
PCB Tab Quick Disconnect, Male, for Wire, Box, Tab 6.35mm (.250") x 0.81mm (.032")
Lowest to $0.1182
ECAD model for 19705-4203
Molex, LLC
STAR RING INSULKRIMP (SRB-229-10
Lowest to $0.1670
ECAD model for 19075-0017
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention