EN
  • EN
  • DE

TS3702CD

Part No TS3702CD
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description MICROPOWER DUAL CMOS VOLTAGE COMPARATORS | IC COMPARATOR DUAL MCRPWR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Output Type CMOS, Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV at 10V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 25μA
CMRR, PSRR 82dB CMRR
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SO
Family Part Number TS3702
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1274269-TS3702CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3702CD CAD Model

Description

The TS3702CD from STMicroelectronics is a highly precise dual voltage comparator designed with the purpose of operating over a wide range of power supplies, from 2.7V to 16V. Its low power consumption and wide voltage range make it an ideal choice for battery-powered and portable devices where power efficiency is crucial.

Key Features

  • Low Power Consumption: The TS3702CD is optimized for low power consumption, drawing as little as 9µA per comparator at 5V, which helps in extending the battery life of portable devices.
  • Wide Supply Voltage Range: With an operating range from 2.7V to 16V, this comparator is versatile and can be used in various applications without the need for specific power supplies.
  • Input Common-Mode Range Includes GND: The ability to handle input signals that include ground level makes the TS3702CD more flexible in single-supply operations.
  • Low Input Offset Voltage: The comparator features a low input offset voltage, which ensures accurate voltage comparison and minimizes error.
  • Low Output Saturation Voltage: The device provides a low output saturation voltage, improving the response time and signal integrity.
  • Fast Response Time: The TS3702CD offers a typical response time of 2.5µs, making it suitable for applications requiring quick feedback and control.
  • ESD Tolerance: The device is designed to withstand electrostatic discharges, enhancing its robustness in harsh environments.

Applications

The TS3702CD is well-suited for a variety of applications, including:

  • Battery chargers
  • Power supply control
  • Window comparators
  • Voltage level detection
  • Automotive electronics
  • Portable and battery-operated devices

With its micropower operation and dual comparator design, the TS3702CD is a reliable and efficient solution for designers looking to implement voltage comparison in their electronic circuits, while maintaining a low power budget.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,700 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess