EN
  • EN
  • DE

TS332IYDT

Part No TS332IYDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR R-R DUAL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Comparator General Purpose Open Drain 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TS332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-13678-6, 497-13678-1, 497-13678-2, -497-13678-1, -497-13678-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901178-TS332IYDT
Ultra Librarian 3D Model Ultra Librarian TS332IYDT CAD Model

Description

The TS332IYDT is a high-precision, dual operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This op-amp is designed with a focus on providing low-voltage operation and reduced power consumption without sacrificing performance, making it an ideal choice for a wide range of applications, including battery-powered devices, portable electronics, and sensor interfaces.

Key Features

  • Low Power Consumption: The TS332IYDT is optimized for low-power applications, ensuring extended battery life in portable devices.
  • Wide Operating Voltage Range: It operates across a wide range of supply voltages from 1.5V to 5.5V, offering versatility in various circuit configurations.
  • High Precision: With its precision characteristics, the device provides excellent accuracy and stability, which is crucial for measurement and control systems.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output capability allow for a wider dynamic range, making the most of the supply voltage in signal processing applications.
  • Low Input Offset Voltage: The TS332IYDT exhibits a low input offset voltage, which minimizes error and improves overall system accuracy.
  • Extended Temperature Range: The device is designed to operate reliably over an extended temperature range, making it suitable for industrial applications.

Applications

The TS332IYDT's combination of features makes it highly adaptable for various applications, including:

  • Portable and battery-powered devices
  • Analog signal conditioning
  • Sensor interfaces and data acquisition systems
  • Active filtering
  • Medical instrumentation
  • Automotive and industrial electronics

STMicroelectronics' commitment to innovation and quality is embodied in the TS332IYDT, providing designers with a reliable and efficient solution for their op-amp needs. With its high precision and low-power operation, the TS332IYDT stands out as a top choice for engineers looking to enhance the performance and efficiency of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1295 $51.1080
58+ $1.7473 $101.3434
89+ $1.6927 $150.6503
123+ $1.6381 $201.4863
158+ $1.5835 $250.1930
212+ $1.4197 $300.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess