EN
  • EN
  • DE

TS331IYLT

Part No TS331IYLT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Comparator General Purpose Open Drain SOT-23-5
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TS331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-13677-6, 497-13677-2, -497-13677-1, -497-13677-2, 497-13677-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937587-TS331IYLT
Ultra Librarian 3D Model Ultra Librarian TS331IYLT CAD Model

Description

The TS331IYLT by STMicroelectronics is a high-performance, single operational amplifier (op-amp) designed for a wide range of applications. This precision device is part of STMicroelectronics' commitment to providing energy-efficient and miniaturized solutions for modern electronics.

Key Features

  • Low Power Consumption: The TS331IYLT is optimized for low-voltage operations, making it an ideal choice for battery-powered devices, ensuring extended battery life and reduced power costs.
  • High Precision: With its advanced design, this op-amp offers excellent accuracy, which is crucial for applications requiring precise signal amplification and conditioning.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages from 2.7V to 16V, providing flexibility in various circuit designs and compatibility with multiple power sources.
  • Stable Performance: The TS331IYLT delivers stable performance over a broad temperature range, ensuring reliable operation in diverse environmental conditions.
  • Small Package Size: Available in a tiny 5-pin SOT23-5 package, it is perfect for space-constrained applications without compromising on performance.

Applications

The TS331IYLT's versatility makes it suitable for a multitude of applications, including:

  • Sensor signal conditioning
  • Portable and battery-operated devices
  • Analog filters
  • Medical instrumentation
  • Automotive electronics
  • Audio and Hi-Fi systems

Quality and Reliability

STMicroelectronics ensures that the TS331IYLT meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control procedures, providing engineers and designers with confidence in its performance and durability.

Environmental Considerations

The TS331IYLT is manufactured with an eco-friendly approach, in compliance with international environmental regulations. It is RoHS compliant and free from harmful substances, reflecting STMicroelectronics' commitment to sustainability and environmental responsibility.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their customer service for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4020 $50.4420
51+ $1.9709 $100.5159
79+ $1.9093 $150.8347
109+ $1.8477 $201.3993
140+ $1.7861 $250.0540
188+ $1.6014 $301.0632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,729 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess