Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.04V/μs
Gain Bandwidth Product 100kHz
Current - Input Bias 1pA
Voltage - Input Offset 1.1mV
Supply Current 10μA
Current - Output / Channel 45mA
Supply Voltage , Single/Dual (±) 3V ~ 16V, ±1.5V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TS27*4
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274225-TS27L4CD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS27L4CD CAD Model

Description

Introducing the TS27L4CD Precision Operational Amplifier from STMicroelectronics

The TS27L4CD is a cutting-edge precision operational amplifier (op-amp) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of ST's TS27L4 series, which is known for its low-power consumption and high-precision performance.

Constructed with CMOS technology, the TS27L4CD provides an optimal solution for a wide range of applications requiring high accuracy and stability. Its design ensures minimal power dissipation, which is a critical feature for battery-powered devices and energy-efficient systems. The op-amp operates on a supply voltage ranging from 3V to 16V, providing designers with a flexible choice for various circuit configurations.

One of the standout features of the TS27L4CD is its extremely low input offset voltage, which greatly enhances measurement accuracy and system reliability. This is particularly beneficial for applications such as sensor signal conditioning, precision filters, and analog-to-digital converters where signal integrity is paramount.

The device also boasts a low input bias current and presents a very high input impedance, reducing the loading effect on the input source. This makes the TS27L4CD an excellent choice for interfacing with high-impedance sensors or for use in sample-and-hold circuits.

Additionally, the TS27L4CD comes in a compact SO-14 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as the op-amp maintains low-noise operation, contributing to the production of clean, distortion-free signals.

With a wide operating temperature range of -40°C to +125°C, the TS27L4CD is also well-suited for industrial and automotive applications that demand robust performance under harsh conditions.

In summary, the TS27L4CD from STMicroelectronics is a high-precision, low-power operational amplifier that offers excellent stability and accuracy for a variety of electronic applications. Its advanced features ensure it is a reliable and efficient choice for designers looking to optimize their circuit designs.

Learn more about the TS27L4CD and explore how it can enhance your next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Lowest to $10.7728
ECAD model for AD8476ARMZ-RL
Renesas Electronics America
IC INST AMP 1 CIRCUIT 8SOIC / Micropower, Single Supply, Rail-to-Rail Input-Output Instrumentation Amplifiers
Need more? Email Us
ECAD model for EL8170FSZ-T7
Maxim Integrated
IC CURR SENSE 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX44285FAUA+
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 12DFN
Lowest to $8.2106
ECAD model for LT1469AIDF#TRPBF
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8MSOP
Lowest to $12.0609
ECAD model for LTC6229IMS8E#TRPBF
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC / QUADRUPLE OPERATIONAL AMPLIFIERS
Lowest to $0.3112
ECAD model for LM324KAD
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8SOIC / 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Need more? Email Us
ECAD model for MAX417CSA
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8SO / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Need more? Email Us
ECAD model for LTC6228IS8#PBF
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Need more? Email Us
ECAD model for MAX4126EUA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention