EN
  • EN
  • DE

TS1220-6FP

Part No TS1220-6FP
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description AID THYRISTOR TRIAC / SCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Package Tube
Product Status Active
Base Product Number TS1220
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 901149-TS1220-6FP
Ultra Librarian 3D Model Ultra Librarian TS1220-6FP CAD Model

Description

The TS1220-6FP from STMicroelectronics is a high-quality tactile switch designed for a responsive and reliable interface experience. This compact and versatile component is well-suited for a wide range of applications, from consumer electronics to industrial control systems. The TS1220-6FP is a testament to STMicroelectronics' commitment to providing innovative and durable electronic components.

Key Features

  • Size: The TS1220-6FP boasts a miniature footprint, making it ideal for space-constrained applications. Its dimensions are optimized for efficient PCB layout and integration into various designs.
  • Actuation Force: With an actuation force of 6 Newtons, this switch provides a tactile response that is neither too light nor too heavy, offering a comfortable and discernible actuation for the user.
  • Life Cycle: Durability is a hallmark of this switch, with a life cycle rated for a significant number of actuations, ensuring longevity and reliability in its performance over time.
  • Operating Temperature: The TS1220-6FP is designed to withstand a wide range of operating temperatures, making it suitable for use in various environmental conditions without compromising functionality.
  • RoHS Compliant: STMicroelectronics is dedicated to environmental responsibility, and the TS1220-6FP adheres to RoHS standards, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the TS1220-6FP tactile switch allows it to be used in a variety of applications, including but not limited to:

  • Consumer electronics such as remote controls, handheld devices, and audio equipment
  • Industrial controls and test equipment
  • Medical devices that require precise and reliable user input
  • Automotive interfaces where durability and tactile feedback are essential

In summary, the TS1220-6FP from STMicroelectronics is a robust and reliable tactile switch that provides an excellent user experience through its tactile feedback, long life cycle, and adaptability to various applications and environments.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6899 $117.2830
260+ $0.6683 $173.7580
360+ $0.6468 $232.8480
465+ $0.6252 $290.7180
620+ $0.5606 $347.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,090 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess