EN
  • EN
  • DE

TS110-8UF

Part No TS110-8UF
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 1.25A SMBFLAT-3L  /  SCR 800 V 1.25 A Sensitive Gate Surface Mount SMBflat-3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Tape & Reel
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 100 µA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 800 mA
Current - On State (It (RMS)) (Max) 1.25 A
Current - Hold (Ih) (Max) 12 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case DO-221AA, SMB Flat Leads
Supplier Device Package SMBflat-3L
Base Product Number TS110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-15486-1,497-15486-2,497-15486-6
Standard Package 5,000
Win Source Part Number 1201551-TS110-8UF
Ultra Librarian 3D Model Ultra Librarian TS110-8UF CAD Model

Description

The TS110-8UF is a high-performance, precision operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This op-amp is part of the TS110 series, which is renowned for its low-power consumption and stable operation over a wide range of temperatures and supply voltages.

Key Features

  • Wide Supply Range: The TS110-8UF operates on a supply voltage ranging from 2.7V to 16V, making it versatile for various applications.
  • Low Power Consumption: It is designed for energy-efficient performance, which is critical for battery-powered devices and energy-sensitive applications.
  • High Precision: With its precision characteristics, the TS110-8UF provides accurate signal amplification, which is essential for measurement and control systems.
  • Extended Temperature Range: The device functions reliably across a broad temperature range, ensuring consistent performance in diverse environments.

Applications

The TS110-8UF is suitable for a wide array of applications that require high precision and low power consumption. It is commonly used in:

  • Sensor interfaces
  • Battery-powered devices
  • Analog-to-digital converters (ADCs)
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS110-8UF is built with the company's rigorous quality control processes, ensuring that it meets the highest standards of reliability and performance.

Environmental Compliance

The TS110-8UF is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which means it is free from certain hazardous materials commonly used in the electronics industry. This compliance reflects STMicroelectronics' dedication to environmental sustainability and responsible manufacturing practices.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess