EN
  • EN
  • DE

TISP4350H3BJR

Part No TISP4350H3BJR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description TISP4xxxH3BJ Overvoltage Protector Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1267518-TISP4350H3BJR
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP4350H3BJR CAD Model

Description

The TISP4350H3BJR is a Transient Voltage Suppressor (TVS) from Bourns Inc., designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This device provides bidirectional protection, clamping overvoltage events to a safe level and diverting excess current away from protected circuitry.

Applications:

  • Telecommunications Equipment: Protection of telephone lines, modems, and other communication interfaces.
  • Data Lines: Safeguarding data lines in computers, networking equipment, and industrial control systems.
  • Security Systems: Protection of alarm systems, surveillance cameras, and access control devices.
  • Industrial Control Systems: Protecting sensitive electronics in industrial automation and process control equipment.
  • Consumer Electronics: Protection of input/output ports in televisions, set-top boxes, and gaming consoles.

Features:

  • Bidirectional Protection: Provides protection against both positive and negative voltage transients.
  • Low Clamping Voltage: Clamps overvoltage events to a safe level, protecting sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, increasing system reliability.
  • Reduced Downtime: Minimizes the risk of equipment failure due to overvoltage events, reducing downtime.
  • Cost Savings: Prevents damage to expensive electronic components, resulting in cost savings.
  • Improved Safety: Protects users from electrical hazards associated with overvoltage events.
  • Compliance with Standards: Meets industry standards for surge protection.

The TISP4350H3BJR is designed to provide robust protection in harsh environments where voltage transients are common. Its low clamping voltage ensures that sensitive components are not exposed to damaging voltages during surge events. The high surge capability allows the device to withstand repeated surge events without performance degradation. The fast response time ensures that the TVS activates quickly, minimizing the duration of the overvoltage condition. This device is available in a compact surface-mount package, making it easy to integrate into modern electronic designs. The TISP4350H3BJR offers a reliable and cost-effective solution for protecting electronic equipment from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess