EN
  • EN
  • DE

P1100SDL

Part No P1100SDL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description High Surge Current (D-rated) SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234182-P1100SDL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P1100SDL CAD Model

Description

The P1100SDL is a SIDACtor® Protection Thyristor, manufactured by Littelfuse, designed to protect sensitive electronic equipment from damaging voltage surges. This device provides robust protection against lightning strikes, power surges, and other transient voltage events, ensuring the reliable operation of connected systems.

Applications

  • Telecommunication Equipment: Protection for line cards, modems, and other telecommunication devices.
  • Data Communication Interfaces: Surge protection for RS-232, RS-485, and other data communication lines.
  • Industrial Control Systems: Protection for I/O modules and communication interfaces in industrial environments.

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events, protecting downstream components.
  • High Surge Capability: Robust surge handling capability, ensuring reliable protection against lightning and power faults.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Low Capacitance: Minimizes signal distortion, crucial for high-speed data transmission.
  • Breakdown Voltage: 110V Breakdown Voltage.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage due to overvoltage transients, extending its lifespan.
  • Reduced Downtime: Minimizes downtime caused by surge-related failures.
  • Improved System Performance: Low capacitance ensures signal integrity, leading to better overall system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.

Additional Details

The P1100SDL is housed in a DO-214AA (SMB) package, which is ideal for surface mount assembly. Its key electrical specifications include a breakover voltage of 110V and a surge current capability designed to withstand high-energy transients. It's engineered to quickly switch to a low-voltage on-state when an overvoltage condition occurs, diverting the surge current away from protected circuits. The low capacitance of the device makes it suitable for high-speed data lines where signal integrity is critical. This SIDACtor device is commonly used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7360 $58.6800
12+ $9.6304 $115.5648
19+ $9.3289 $177.2491
26+ $9.0286 $234.7436
34+ $8.7272 $296.7248
45+ $7.8240 $352.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess