EN
  • EN
  • DE

TISP2290F3

Part No TISP2290F3
Manufacturer Texas Instruments
Catalog TVS - Thyristors
Description DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 054729-TISP2290F3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TISP2290F3 CAD Model

Description

Introducing the Texas Instruments TISP2290F3: Your Overvoltage Protection Solution

The Texas Instruments TISP2290F3 is a robust overvoltage protection device designed to shield sensitive electronic circuits from the dangers of voltage transients and surges. This compact and efficient component is an ideal choice for safeguarding telecom interfaces, data lines, and other sensitive equipment from electrical stress caused by lightning strikes, power crosses, and other transient events.

Key Features of the TISP2290F3

  • High Surge Protection: The TISP2290F3 is capable of withstanding surge currents, providing reliable protection against severe overvoltage conditions.
  • Low Voltage Breakover: This device features a low voltage breakover point, ensuring that protection is activated at the appropriate voltage level, without compromising the normal operation of the protected circuit.
  • Bidirectional Protection: Designed to protect circuits from voltage transients in both directions, the TISP2290F3 is versatile and effective for a wide range of applications.
  • Fast Response Time: With its quick response to overvoltage events, the TISP2290F3 minimizes the risk of damage to sensitive components by clamping excess voltage almost instantaneously.

Applications

The TISP2290F3 is suitable for a variety of applications where transient voltage protection is critical. Some common use cases include:

  • Telecom equipment like modems, line cards, and telephone systems
  • Network devices such as routers, switches, and hubs
  • Consumer electronics that require protection against electrical disturbances
  • Industrial control systems where reliability and uptime are paramount

With its combination of high-performance protection and Texas Instruments' reputation for quality, the TISP2290F3 stands out as a top-tier solution for your overvoltage protection needs. Incorporating this device into your designs can help ensure the longevity and reliability of your electronic products, even in the most electrically challenging environments.

Conclusion

Whether you're designing new electronic systems or looking to enhance the protection of existing ones, the Texas Instruments TISP2290F3 offers a dependable and effective way to guard against voltage transients. By choosing the TISP2290F3, you're investing in peace of mind, knowing that your products are shielded by one of the industry's leading protection devices.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 150A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 250A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess