EN
  • EN
  • DE

TISP61089DR

Part No TISP61089DR
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description DUAL FORWARD-CONDUCTING P-GATE THYRISTORS PROGRAMMABLE OVERVOLTAGE PROTECTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bourns Inc.
Win Source Part Number 1267540-TISP61089DR
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TISP61089DR CAD Model

Description

The TISP61089DR is a Surge Protector manufactured by Bourns Inc. It's designed to protect sensitive electronic equipment from voltage surges caused by lightning, power line disturbances, and other transient events. These devices are commonly used in telecommunications equipment, data communication lines, and industrial control systems to prevent damage from overvoltage conditions.

Applications:

  • Telecommunications Equipment: Protects telephone lines and communication ports from lightning surges.
  • Data Communication Lines: Safeguards data lines, such as Ethernet ports, from transient voltage spikes.
  • Industrial Control Systems: Protects sensitive control circuits from voltage surges in industrial environments.
  • Security Systems: Prevents damage to security system components caused by overvoltage events.
  • Consumer Electronics: Used in some consumer electronics to provide surge protection for sensitive components.

Features:

  • Overvoltage Protection: Clamps the voltage to a safe level during surge events.
  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
  • Fast Response Time: Responds quickly to transient voltage surges to prevent damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.
  • Surface Mount Package: Available in a surface-mount package for easy assembly.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Protection Against Damage: Prevents damage to sensitive electronic equipment from voltage surges.
  • Improved System Reliability: Reduces the risk of equipment failure caused by overvoltage conditions.
  • Extended Equipment Lifespan: Protects equipment from premature wear and tear caused by voltage surges.
  • Reduced Downtime: Minimizes downtime associated with equipment failures due to surge events.
  • Easy Installation: Surface-mount package simplifies installation and assembly.

Additional Details:

The TISP61089DR is a thyristor surge protector. Key specifications include its surge current rating, clamping voltage, and capacitance. The datasheet provides detailed information on its electrical characteristics, operating conditions, and application circuits. Proper grounding and coordination with other protection components are essential for effective surge protection.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess