EN
  • EN
  • DE

TODV840

Part No TODV840
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ALTERNISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1271578-TODV840
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TODV840 CAD Model

Description

STMicroelectronics Product Overview: TODV840

The TODV840 is a highly sophisticated and versatile optical sensor module from STMicroelectronics, designed to deliver exceptional performance in a wide range of applications. This cutting-edge product is a testament to STMicroelectronics' commitment to innovation and excellence in the field of sensor technology.

Key Features

  • High Sensitivity: The TODV840 sensor boasts a high level of sensitivity, making it capable of detecting even the weakest optical signals with remarkable accuracy.
  • Wide Dynamic Range: With its broad dynamic range, the TODV840 can operate effectively in various lighting conditions, from dim environments to bright sunlight.
  • Fast Response Time: The sensor's quick response time ensures real-time data capture, which is crucial for applications requiring immediate feedback and action.
  • Low Power Consumption: Designed for energy efficiency, the TODV840 helps reduce the overall power consumption of the system it's integrated into, making it ideal for battery-powered or energy-sensitive applications.

Applications

The TODV840 is suitable for a multitude of applications, including but not limited to:

  • Automatic brightness control for displays
  • Optical proximity detection for user interfaces
  • Ambient light sensing for smart lighting systems
  • Gesture recognition for touchless control

Technical Specifications

The TODV840 module includes several technical specifications that make it stand out:

  • Operating Voltage Range: 2.5V to 5.5V
  • Output Type: Analog voltage
  • Temperature Range: -40°C to +85°C
  • Package: Compact and robust housing suitable for various installation environments

STMicroelectronics' TODV840 is not just a product; it's a reliable solution that offers precision, durability, and flexibility. Whether it's for industrial automation, consumer electronics, or automotive applications, the TODV840 is designed to meet the stringent requirements of modern technology.

For more information or to discuss integration into your next project, contact STMicroelectronics or visit their website to access detailed datasheets and support documentation.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess