EN
  • EN
  • DE

TN805-600B-TR

Part No TN805-600B-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description Thyristor SCR 600V 73A 3-Pin(2+Tab) DPAK T/R / SCR 8A 5MA 600V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 5mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 25mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 033318-TN805-600B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TN805-600B
Introduction Date December 06, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TN805-600B-TR CAD Model

Description

Product Overview: TN805-600B-TR

The TN805-600B-TR is a high-performance TRIAC manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This TRIAC is designed to control AC loads for a variety of applications, offering a robust solution for designers looking for efficient and cost-effective switching devices.

Key Features

  • Voltage Capability: The TN805-600B-TR can handle voltages up to 600V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an on-state RMS current of 8A, this TRIAC can control moderately high power levels, ensuring reliable operation in various circuits.
  • Gate Trigger Current: The device requires a low gate trigger current, which allows for direct interfacing with microcontrollers and other logic-level devices.
  • High Commutation Performance: It features high commutation capabilities, which means it can handle applications with frequent switching and high electrical noise without performance degradation.
  • Package: The TN805-600B-TR comes in a DPAK (TO-252) surface-mount package, which is ideal for compact designs and ensures efficient heat dissipation.

Applications

The TN805-600B-TR is versatile and can be used in a variety of applications, including:

  • Home appliances such as AC motor drives for fans, washing machines, and vacuum cleaners
  • Lighting systems including dimmers and switching for LED and conventional lighting
  • Power tools requiring controlled operation and safety features
  • Industrial automation systems for controlling motors, heaters, and other high-power equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN805-600B-TR is built to meet strict industry standards, ensuring long-term reliability for critical applications. Its robustness and performance make it a preferred choice for designers looking to create durable and efficient electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7849 $51.0185
160+ $0.6440 $103.0400
245+ $0.6239 $152.8555
335+ $0.6038 $202.2730
430+ $0.5836 $250.9480
575+ $0.5233 $300.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,060 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess