EN
  • EN
  • DE

TN2540-600G

Part No TN2540-600G
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 25A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features SCR 600 V 25 A Standard Recovery Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name TN2540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900500-TN2540-600G
Ultra Librarian 3D Model Ultra Librarian TN2540-600G CAD Model

Description

The TN2540-600G is a robust and versatile thyristor produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance device is designed to manage a wide range of AC power applications, making it an essential component for designers looking to control and rectify current in power electronics systems.

Key Features

  • Voltage Capacity: The TN2540-600G can handle voltages up to 600V, providing a high level of voltage capability suitable for various industrial applications.
  • Current Rating: With an average on-state current of 25A, this thyristor can support significant power handling requirements.
  • Surge Current: It features a non-repetitive surge peak on-state current of 250A, ensuring reliable performance during transient conditions.
  • Gate Trigger Current: A low gate trigger current (IGT) makes it easier to initiate the thyristor's conducting state, contributing to efficient system design and power management.
  • Thermal Resistance: The TN2540-600G boasts excellent thermal resistance characteristics, enhancing its durability and lifespan under various operating conditions.

Applications

This thyristor is ideal for a range of applications, including but not limited to:

  • Motor control circuits
  • AC power control systems
  • Lighting dimmer systems
  • Overvoltage crowbar protection
  • Controlled rectifiers

Quality and Reliability

STMicroelectronics is committed to the highest standards of quality and reliability, and the TN2540-600G is no exception. It is manufactured to meet the rigorous demands of industrial performance and is subjected to extensive testing to ensure it meets STMicroelectronics' quality benchmarks.

Environmental Compliance

The TN2540-600G is designed with environmental considerations in mind. It complies with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to sustainability and eco-friendly manufacturing practices.

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess