Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tray
Product Status Obsolete
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 50
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 2K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-VQFP (10x10)
Base Product Number AT89C51ED2
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 981872-AT89C51ED2-RDTIM
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-RDTIM CAD Model

Description

The AT89C51ED2-RDTIM is a high-performance, 8-bit microcontroller from the renowned manufacturer Microchip Technology. It is based on the industry-standard 8051 instruction set, ensuring compatibility with a wide variety of existing software and development tools. This makes it an ideal choice for embedded systems developers who require a reliable and efficient microcontroller for their applications.

Key Features

  • Advanced 8051 Architecture: The microcontroller features a fully static operation and provides up to 64KB of flash memory, allowing ample space for complex programs and software.
  • High-Speed Performance: With a clock speed of up to 60 MHz, the AT89C51ED2-RDTIM offers exceptional performance for time-sensitive tasks and processes.
  • Enhanced I/O Capabilities: It includes 32 programmable I/O lines, three 16-bit timers/counters, a full-duplex enhanced UART, and an on-chip interface for an external memory of up to 64KB.
  • Power Management: The device supports power-saving modes such as idle and power-down modes, which are essential for power-sensitive applications.
  • Dual Data Pointer: To speed up data movement, the microcontroller incorporates a dual data pointer system, enhancing its performance in data-intensive operations.
  • In-System Programming: The AT89C51ED2-RDTIM supports in-system programming through the SPI bus. This feature allows for firmware updates and application adjustments without the need for additional programming hardware.

Applications

The versatility of the AT89C51ED2-RDTIM makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Telecommunications

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT89C51ED2-RDTIM is no exception, and it is backed by Microchip's extensive technical support and documentation. Designers and engineers can rely on this microcontroller for their critical projects, knowing they have the backing of a trusted industry leader.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention