Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface Serial
Number of Circuits 1
Current - Supply 3mA
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 126650091,126650101
Standard Package 1,500
Win Source Part Number 1027806-AS2524BT
Ultra Librarian 3D Model Ultra Librarian AS2524BT CAD Model

Description

The ams AS2524BT is a line interface unit (LIU) with a serial interface.

  • Package: surface mount, 28-SOIC (0.295", 7.50mm Width)
  • Packaging: tape & reel
  • Operating Temperature Range: -25°C to 70°C
  • Category: Integrated Circuits (ICs)>Interface - Telecom
  • Package/Case: 28-SOIC
  • MSL Level: 1 (Unlimited)
  • REACH Status: unaffected

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB
Broadcom Limited
2X2 11AX SOC W SWITCH, 15X15PKG / Telecom IC Switch
Lowest to $16.6463
ECAD model for BCM6752A2KFEBG
Microchip Technology
IC TELECOM INTERFACE 256BGA
Need more? Email Us
ECAD model for VSC8584XKS-11
Microsemi Corporation
IC CODEC A-LAW PCM 18DIP / PCM Audio Codec 1ADC / 1DAC Ch 18-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8961AE1
Broadcom Limited
24X10G + 4XGE MULTILAYER SWITCH / Telecom IC
Need more? Email Us
ECAD model for BCM56725B0KFSBG
Microsemi Corporation
IC CODEC A-LAW PCM 20DIP / PCM Audio Codec 1ADC / 1DAC Ch 20-Pin PDIP Tube
Need more? Email Us
ECAD model for MT8963AE1
Microsemi Corporation
IC TXRX SGL T1/E1 68PLCC / T1/E1/J1 Single Chip Transceiver
Need more? Email Us
ECAD model for MT9074APR1
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
ECAD model for VSC7468YIH-02
Microsemi Corporation
IC DGTL SWITCH RCDX 144BGA / Switches -40°C to 85°C 144-Pin BGA Tray
Need more? Email Us
ECAD model for MT90863AG

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention