Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835694-ROS-1335-2+
Ultra Librarian 3D Model Ultra Librarian ROS-1335-2+ CAD Model

Description

The Mini-Circuits ROS-1335-2+ is a Voltage Controlled Oscillator (VCO) designed for applications requiring a stable and tunable signal source. It boasts features such as low phase noise, wide tuning range, and a compact size, making it suitable for use in frequency synthesizers, communication systems, and test equipment.

Applications

  • Frequency Synthesizers: A core component in frequency synthesizers for generating a range of stable frequencies.
  • Communication Systems: Used in transceivers and other communication devices to provide a local oscillator signal.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for generating and analyzing various frequencies.
  • Satellite Communications: Employed in satellite communication systems for frequency conversion and signal generation.
  • Radar Systems: Utilized in radar systems for signal generation and processing.

Features

  • Low Phase Noise: Offers excellent phase noise performance, ensuring a clean and stable output signal.
  • Wide Tuning Range: Provides a broad frequency tuning range, allowing for flexible frequency selection.
  • Small Size: Compact design facilitates easy integration into space-constrained applications.
  • Surface-Mount Package: Designed for surface-mount assembly, simplifying the manufacturing process.
  • High Reliability: Robust design ensures reliable performance in various operating conditions.

Benefits

  • Improved Signal Quality: Low phase noise contributes to improved signal quality and reduced errors in communication and measurement systems.
  • Design Flexibility: Wide tuning range allows for versatile frequency selection and system customization.
  • Reduced System Footprint: Compact size minimizes the overall system footprint and enables miniaturization.
  • Simplified Assembly: Surface-mount package simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Robust design ensures reliable performance and longevity of the system.

Additional Details

The ROS-1335-2+ typically operates around a center frequency of 1335 MHz, with a tuning range determined by the control voltage applied. The device requires a DC supply voltage and provides a specific output power level, generally in the range of a few dBm. It is housed in a shielded surface-mount package to minimize electromagnetic interference and ensure signal integrity. The performance characteristics, including phase noise and harmonic suppression, are carefully specified to meet the demands of modern communication and test equipment. This makes it a reliable and high-performance solution for various frequency generation applications.

You May Also Be Interested in

B&K Precision
FUNCTION GENERATOR 2MHZ
Lowest to $1.2095
ECAD model for 4010A
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Amprobe
MULTIMETER W/BATTERY TEST
Need more? Email Us
ECAD model for DM7C
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Mean Well Enterprises Co., Ltd.
INVERTER 12VDC 150W 1 OUTLET / 12VDC Voltage Input 150 W Power Output Continuous Inverter 1 AC Outlets NEMA 5-15R North America
Need more? Email Us
ECAD model for A301-150-B2
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Vector Electronics
BREADBOARD GENERAL PURPOSE PTH
Need more? Email Us
ECAD model for 8006
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Excelitas Technologies
LASER HEAD (39635), 633NM, 17.0M
Lowest to $271.6832
ECAD model for 30635

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention