EN
  • EN
  • DE

TN2010H-6FP

Part No TN2010H-6FP
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 20A TO220FPAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Last Time Buy
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 10 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 12.7 A
Current - On State (It (RMS)) (Max) 20 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 197A, 180A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number TN2010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376681-TN2010H-6FP
Ultra Librarian 3D Model Ultra Librarian TN2010H-6FP CAD Model

Description

Product Overview: TN2010H-6FP - STMicroelectronics

The TN2010H-6FP by STMicroelectronics is a highly robust and efficient high-temperature silicon-controlled rectifier (SCR) designed to provide outstanding performance in a wide range of applications. This SCR is a member of STMicroelectronics' Thyristors TN series, which are well-regarded for their reliability and durability, especially in high-temperature environments.

Key Features

  • High Surge Capability: With an impressive surge current handling capacity, the TN2010H-6FP is capable of managing significant transient overcurrents, making it ideal for applications requiring robust surge protection.
  • High Junction Temperature: This SCR can operate at a junction temperature of up to 150°C, ensuring reliable performance even under thermal stress.
  • Low Leakage Current: The device is engineered to have a low leakage current, which enhances its efficiency and reduces power loss in standby mode.
  • Gate Trigger Current: The TN2010H-6FP has a specified gate trigger current (Igt) that ensures consistent triggering while maintaining low power consumption.
  • Repetitive Peak Off-state Voltage (Vdrm/Vrrm): Rated for a high repetitive peak off-state voltage, this SCR can withstand high voltage conditions without compromising its operational integrity.

Applications

The TN2010H-6FP is versatile and can be used in various applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Power management in domestic appliances
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TN2010H-6FP is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and a long operational lifespan. This SCR is suitable for use in commercial, industrial, and even harsh environmental conditions.

Package and Availability

The TN2010H-6FP comes in a TO-220FP package, which is widely used and easy to integrate into various circuit designs. It provides a convenient solution for designers looking for a high-performance SCR with a compact footprint. For pricing, availability, and detailed specifications, potential buyers should consult STMicroelectronics' official website or authorized distributors.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess