EN
  • EN
  • DE

TMMBAT46FILM

Part No TMMBAT46FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 150MA MINMLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 10mA
Current - Reverse Leakage @ Vr 5μA @ 75V
Capacitance @ Vr, F 10pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 033213-TMMBAT46FILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMMBAT46FILM CAD Model

Description

The TMMBAT46FILM from STMicroelectronics is a high-efficiency, surface-mount Schottky diode designed for applications that require fast switching and low power loss. This diode is housed in a compact SOD-123 flat package, which is ideal for space-constrained applications. The device features a repetitive peak reverse voltage (VRRM) of 40 volts and a forward continuous current (IF) of 300 mA, making it suitable for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The TMMBAT46FILM offers a low forward voltage drop, which enhances its efficiency in applications, reducing power consumption and heat generation.
  • Fast Switching Speed: Its fast switching capability makes it an excellent choice for high-frequency operations, contributing to improved overall performance of the electronic system.
  • Surface-Mount Package: The SOD-123 flat package is designed for easy integration into various surface-mount technology (SMT) processes, providing a space-saving solution for PCB designs.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the TMMBAT46FILM diode offers high reliability and long operational life, which is crucial for industrial and commercial applications.
  • RoHS Compliant: This product complies with the RoHS directive, indicating that it is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of markets.

Applications

The TMMBAT46FILM Schottky diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Power management functions
  • Low-voltage rectification
  • High-speed switching circuits

In conclusion, the TMMBAT46FILM from STMicroelectronics is a robust and efficient Schottky diode that offers designers a reliable solution for their rectification and switching needs. Its compact form factor, combined with high-speed switching and low power loss, make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0674 $50.2130
1,810+ $0.0554 $100.2740
2,800+ $0.0536 $150.0800
3,855+ $0.0519 $200.0745
4,985+ $0.0502 $250.2470
6,670+ $0.0450 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess