EN
  • EN
  • DE

TMMBAT43FILM

Part No TMMBAT43FILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Schottky 30V 0.2A 5ns 2-Pin Mini-MELF T/R / DIODE SCHOTTKY 30V 200MA MINMELF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 200mA
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 25V
Capacitance @ Vr, F 7pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package Mini MELF
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 101357-TMMBAT43FILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TMMBAT43
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TMMBAT43FILM CAD Model

Description

STMicroelectronics TMMBAT43FILM Schottky Diode

The TMMBAT43FILM from STMicroelectronics is a high-performance Schottky diode, designed to meet the needs of a wide range of applications. Known for its low forward voltage drop and fast switching capabilities, this diode is an ideal choice for high-efficiency power management systems and signal switching applications.

Constructed with the cutting-edge semiconductor technology for which STMicroelectronics is renowned, the TMMBAT43FILM offers superior reliability and performance. The device's small form factor, housed in a DO-35 package, makes it suitable for compact circuit designs where space is at a premium.

Key Features:

  • Low Forward Voltage Drop: The TMMBAT43FILM exhibits a low forward voltage drop, which enhances the overall efficiency of the application it's used in by minimizing power loss during conduction.
  • Fast Switching Speed: Its fast switching capability ensures that the diode can handle high-frequency operations with ease, making it suitable for high-speed switching applications.
  • High Reliability: With STMicroelectronics' commitment to quality, this Schottky diode offers excellent reliability, ensuring long-term performance in a variety of conditions.
  • Low Capacitance: The device has a low capacitance, which is beneficial for high-frequency applications as it reduces the time delay and improves the efficiency of signal processing.
  • DO-35 Package: The compact DO-35 package allows for easy integration into various electronic assemblies, including surface-mount technology (SMT) on printed circuit boards (PCBs).

Applications:

The versatility of the TMMBAT43FILM makes it a suitable component for a multitude of applications, including:

  • Power supply management
  • DC-DC converters
  • Reverse polarity protection
  • Low-voltage rectification
  • High-frequency inverters
  • Signal demodulation
  • Automotive applications
  • Portable devices and battery-powered circuits

Overall, the TMMBAT43FILM Schottky diode from STMicroelectronics represents a blend of efficiency, speed, and compactness, making it an excellent choice for designers seeking to optimize their power management and signal processing systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess