EN
  • EN
  • DE

NAND512W3A2CZA6

Part No NAND512W3A2CZA6
Manufacturer STMicroelectronics
Catalog Memory
Description 128 Mbit, 256 Mbit, 512 Mbit, 1 Gbit (x8/x16) 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1229372-NAND512W3A2CZA6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND512W3A2CZA6 CAD Model

Description

The NAND512W3A2CZA6 is a high-performance NAND Flash memory device produced by STMicroelectronics, a global semiconductor leader. This memory component is part of the wider NAND Flash memory family that is renowned for offering a balanced combination of density, read/write speeds, and endurance, making it an ideal storage solution for a wide range of applications.

With a storage capacity of 512 Mbit (64MB), the NAND512W3A2CZA6 is well-suited for use in embedded systems, digital media devices, and other applications that require large, non-volatile storage with a small footprint. Its features are designed to provide reliable data storage and retrieval, with a focus on efficiency and durability.

Key Features:

  • Memory Capacity: 512 Mbit (64 Mbyte)
  • Organization: (x8 or x16 bus width)
  • Page Size: 528 Bytes (512 + 16 spare)
  • Block Size: 16 KBytes (32 pages)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP48 (Type 1)
  • Random Access Time: 25 µs (typical)
  • Program/Erase Cycles: 100,000 (minimum)
  • Electronic Signature: Read ID2 operation

The NAND512W3A2CZA6 integrates smoothly with many microcontrollers and microprocessors, thanks to its straightforward interface. It supports a fast page read and write capability, which is essential for applications that require quick data access and storage. Additionally, the chip's block erase function allows for efficient memory management and longevity of the device.

STMicroelectronics has designed the NAND512W3A2CZA6 with a focus on reliability. The device includes features such as bad block management and wear leveling, which help to extend the life of the memory and maintain the integrity of the data stored within. This makes the NAND512W3A2CZA6 a reliable choice for critical applications where data loss is not an option.

In summary, the NAND512W3A2CZA6 from STMicroelectronics is a versatile and reliable NAND Flash memory chip that offers a great balance of performance, density, and endurance, suitable for a variety of demanding storage applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess