EN
  • EN
  • DE

TL431AUYDT

Part No TL431AUYDT
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Programmable Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099561-TL431AUYDT
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL431AUYDT CAD Model

Description

The TL431AUYDT from STMicroelectronics is a versatile, precision shunt voltage regulator that is widely known for its flexibility and reliability in a variety of applications. This three-terminal adjustable regulator offers a guaranteed thermal stability over applicable temperature ranges, making it an ideal choice for precision voltage regulation and reference.

Key Features

  • Adjustable Output: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with the use of two external resistors.
  • High Precision: Features a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for critical applications.
  • Low Operational Current: Offers a low operational current of 1mA, contributing to energy-efficient designs.
  • Temperature Compensated: The TL431AUYDT is temperature compensated, which allows for stable operation over a wide range of temperatures.
  • Surface-Mount Package: Comes in a small surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications

The TL431AUYDT is highly versatile and can be used in a multitude of applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Adjustable voltage or current regulators
  • Voltage monitoring
  • Precision current limiters

Product Specifications

Parameter Value
Reference Voltage 2.495V - 2.505V
Output Voltage Range 2.5V to 36V
Cathode Current Range 1mA to 100mA
Typical Temperature Stability 50ppm/°C
Operating Temperature Range -40°C to +105°C

With its exceptional performance and robust design, the STMicroelectronics TL431AUYDT shunt regulator is an excellent choice for designers seeking a reliable and adaptable solution for their voltage regulation needs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess