EN
  • EN
  • DE

TL1431AIZ-AP

Part No TL1431AIZ-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 0.25% TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.25% 100 mA TO-92-3
Manufacturer STMicroelectronics
Package Tape & Box (TB)
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Case / Package TO-92-3
Family Name TL1431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936602-TL1431AIZ-AP
Ultra Librarian 3D Model Ultra Librarian TL1431AIZ-AP CAD Model

Description

The TL1431AIZ-AP from STMicroelectronics is a precision programmable voltage reference with impressive flexibility and performance. Designed to offer a reliable solution for a wide range of applications, this device is a staple in precision voltage regulation and is ideal for use in power supplies, digital meters, and other electronics requiring an accurate reference voltage.

Key Features

  • Adjustable Output Voltage: The TL1431AIZ-AP offers an output voltage range that can be set from 2.5V to 36V through external resistors, providing versatility for different design requirements.
  • High Precision: The device boasts a typical output voltage tolerance of ±0.5%, ensuring high accuracy in your applications.
  • Low Temperature Coefficient: With a typical temperature coefficient of 50 ppm/°C, the reference voltage remains stable across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Sink Current Capability: It can sink currents between 1mA to 100mA, which is beneficial for a variety of load conditions.
  • Low Operational Quiescent Current: The TL1431AIZ-AP is designed to have a low quiescent current, which helps in reducing power consumption and improving efficiency in your circuits.

Applications

  • Power Supply Control
  • Digital Voltmeters
  • Operational Amplifier Circuitry
  • Battery Chargers
  • Adjustable Voltage and Current Regulators

Package Information

The TL1431AIZ-AP comes in a TO-92 package, which is a through-hole device. This package is widely used and favored for its ease of handling and mounting on printed circuit boards, especially suitable for prototyping and small production runs.

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the TL1431AIZ-AP is no exception. It is designed and manufactured to meet high standards, ensuring reliability and performance for critical applications. The device also complies with the RoHS directive, making it an environmentally friendly choice for your designs.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess