EN
  • EN
  • DE

TL081AMN

Part No TL081AMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267969-TL081AMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL081AMN CAD Model

Description

STMicroelectronics TL081AMN Operational Amplifier

The TL081AMN from STMicroelectronics is a high-performance JFET-input operational amplifier that combines advanced design techniques to offer a slew of features suitable for a wide range of applications. This operational amplifier is particularly well-suited for high-fidelity and audio pre-amplifier applications due to its low input bias and offset currents as well as its low noise and high output voltage swing.

The TL081AMN boasts a high input impedance, thanks to the JFET input stage, which ensures minimal loading of the signal source. This characteristic is particularly beneficial in applications where signal conditioning is critical, and high input resistance is required to maintain signal integrity. Moreover, the device features a low harmonic distortion and low noise, making it an excellent choice for audio pre-amplifiers, active filters, and high-quality analog signal processing.

With a wide bandwidth of 3MHz, the TL081AMN can handle a broad spectrum of frequencies, ensuring that signals are amplified without significant loss of detail. This wide bandwidth is coupled with a high slew rate of 13 V/µs, which allows the op-amp to respond quickly to changes in the input signal, making it suitable for fast signal processing applications.

The TL081AMN operates over a wide range of power supply voltages, from ±5V to ±15V, providing designers with flexibility in various circuit configurations. This versatility means that the op-amp can be easily integrated into both existing and new designs without the need for significant power supply modifications.

Encased in an 8-pin DIP package, the TL081AMN is designed for easy integration into a variety of electronic circuits. The operational amplifier is also characterized by its robustness, with built-in protection against overloads, ensuring long-term reliability and stability in operation.

In summary, the TL081AMN operational amplifier from STMicroelectronics is a versatile and reliable component that offers high input impedance, low noise, and a wide bandwidth, making it an ideal choice for professionals in the field of audio amplification, signal conditioning, and analog processing.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess