EN
  • EN
  • DE

TL072BCN

Part No TL072BCN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features J-FET Amplifier 2 Circuit - 8-Mini DIP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-Mini DIP
Family Name TL072
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-7039-5, 497-7039-5
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899730-TL072BCN
Ultra Librarian 3D Model Ultra Librarian TL072BCN CAD Model

Description

STMicroelectronics TL072BCN Low-Noise JFET Dual Operational Amplifier

The TL072BCN is a high-quality dual operational amplifier from STMicroelectronics, designed to offer a perfect blend of low noise performance and low power consumption. This device is part of the TL07x series, which are known for their JFET (Junction Field-Effect Transistor) input stage, providing a high input impedance along with a reduced bias current. The TL072BCN is widely used in a variety of applications, including high-fidelity audio pre-amplification, mixers, and signal processing circuits.

Constructed with bipolar technology, the TL072BCN ensures a robust performance with features such as a wide common-mode (up to VCC+) and differential voltage range, low input bias and offset currents, and high slew rate. The operational amplifier operates between a wide range of supply voltages from ±4V to ±18V, making it versatile for both single and split supply operations.

One of the key advantages of the TL072BCN is its low noise specification, which makes it an ideal choice for audio applications where maintaining signal integrity is crucial. The low harmonic distortion and low noise are complemented by a high input impedance, ensuring that the signal source is not loaded down and that the integrity of the signal is preserved through the amplification process.

The TL072BCN comes in a standard 8-pin DIP (Dual In-line Package) making it easy to integrate into a wide range of electronic circuits. The pin configuration is industry-standard, which allows for drop-in replacement in circuits where other dual operational amplifiers are used, providing an immediate upgrade in performance.

For designers and engineers looking to develop circuits requiring low noise and low power consumption without sacrificing performance, the TL072BCN from STMicroelectronics is an excellent choice. Its reliability, coupled with STMicroelectronics' commitment to quality, ensures that the TL072BCN will continue to be a go-to component for precision analog applications.

Whether you're designing professional audio equipment, instrumentation, or any other application requiring a high-performance operational amplifier, the TL072BCN is a component that will meet and exceed your expectations.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess