EN
  • EN
  • DE

STPS2H100UF

Part No STPS2H100UF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 100V 2A 2-Pin SMB Flat T/R / DIODE SCHOTTKY 100V 2A SMBFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 790mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1μA @ 100V
Mounting SMD (SMT)
Case / Package SMBflat
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 1103778-STPS2H100UF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STPS2H100UF
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS2H100UF CAD Model

Description

STPS2H100UF Schottky Rectifier

The STPS2H100UF from STMicroelectronics is a robust and efficient Schottky rectifier designed to meet the needs of a wide range of power management applications. This rectifier is part of ST's STPS2H100 series, which is known for its high performance and reliability in power conversion and management tasks.

With a repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 2A, the STPS2H100UF is capable of handling moderate power requirements with ease. Its low forward voltage drop (VF) ensures high efficiency, making it an excellent choice for applications where power conservation is critical. Additionally, the device's fast switching capabilities enable it to perform well in high-frequency operations, which is essential for modern switch-mode power supplies and DC-DC converters.

The STPS2H100UF comes in a compact surface-mount SMB Flat package, which is optimized for automated assembly and space-saving PCB designs. This package also provides excellent thermal performance, ensuring the device operates within a safe temperature range even under high load conditions.

One of the key advantages of the STPS2H100UF is its high junction temperature capability, which allows for reliable operation even in demanding thermal environments. This feature, combined with the device's low leakage current, contributes to its overall robustness and longevity.

Applications for the STPS2H100UF are diverse and include power supply units (PSUs), voltage regulation modules, battery chargers, and power adapters. Its ability to minimize power loss makes it particularly suitable for energy-sensitive devices such as LED lighting systems and portable electronics.

In summary, the STPS2H100UF from STMicroelectronics is a high-quality Schottky rectifier that offers designers a balance of efficiency, power handling, and thermal performance. Its adaptability to various power management tasks makes it a valuable component in the design of efficient, reliable electronic products.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official STMicroelectronics datasheets and product documentation.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5671 $54.8485
80+ $1.2858 $102.8640
125+ $1.2456 $155.7000
170+ $1.2055 $204.9350
215+ $1.1653 $250.5395
290+ $1.0447 $302.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess