EN
  • EN
  • DE

TL064BIDT

Part No TL064BIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 2mV
Operating Supply Current 200μA
Channel Output Current 20mA
Supply Voltage - Operating 6 V to 36 V, ±3 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1107522-TL064BIDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL064BIDT CAD Model

Description

STMicroelectronics TL064BIDT Low-Power JFET-Input Operational Amplifier

The TL064BIDT is a high-performance, low-power JFET-input operational amplifier from STMicroelectronics, designed to offer a perfect balance between speed and energy efficiency. This operational amplifier is particularly well-suited for applications in need of low input bias and offset currents, as well as low power consumption, without compromising on the bandwidth and slew rate.

Key Features

  • Low Power Consumption: The TL064BIDT stands out for its minimal power requirements, making it an ideal choice for battery-powered and energy-saving applications.
  • Wide Common-Mode: The device includes a wide common-mode (up to VCC+) and differential voltage range, ensuring flexibility across various use cases.
  • High Input Impedance: The JFET input stage offers high input impedance, which minimizes the loading effect on the input source and preserves signal integrity.
  • Low Input Bias and Offset Current: The low input bias and offset currents of the TL064BIDT are crucial for precision applications, resulting in more accurate measurements and signal processing.
  • Output Short-Circuit Protection: The built-in output short-circuit protection feature safeguards the device against potential damage from output short circuits, enhancing its reliability and longevity.
  • Internal Frequency Compensation: With internal frequency compensation, the operational amplifier is stable for all feedback configurations, eliminating the need for additional external components.
  • Latch-Up-Free Operation: The TL064BIDT is designed to be free from latch-up, which significantly improves the operational safety and robustness of the device.

Applications

The TL064BIDT operational amplifier is versatile and can be used in a variety of electronic circuits and systems, including:

  • Active filters
  • Audio pre-amplification
  • Signal conditioning
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Battery-operated devices

With its exceptional feature set, the TL064BIDT from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient operational amplifier that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess