Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 85MHz
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 050150-CD74ACT273E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74ACT273E CAD Model

Description

CD74ACT273E - Octal D-Type Flip-Flop with Clear

The CD74ACT273E is an Octal D-Type Flip-Flop device with clear functionality, designed for applications where temporary data storage and clarity control are required. This component is well-suited for integrated memory operations in digital design solutions.

  • Features and Benefits:
    • Octal D-Type Configuration: Supports multiple data bit storage and retrieval to maintain operational integrity.
    • Clear Functionality: Provides data reset mechanisms for controlled data handling.
    • Enhanced Switching Capacitance: Fuller design flexibility through increased power handling.
  • Applications:
    • System Memory Controls
    • Microcontroller Data Management
    • Sequencing and Timing Controls
    • Data Latch Systems

The CD74ACT273E is a key component for developers focusing on data retention and control precision within digital storage and computing systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 14SSOP
Need more? Email Us
ECAD model for 74HCT74DB,118
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW
Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823CTPAG
Nexperia USA Inc.
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for 74HCT374PW,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 1BIT 6XSON
Need more? Email Us
ECAD model for 74AUP1G80GS,132
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flops with Data Enable 20-TSSOP -55 to 125
Lowest to $0.5243
ECAD model for CD74HC377PWRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1066 $50.5584
58+ $1.7285 $100.2530
90+ $1.6745 $150.7050
124+ $1.6205 $200.9420
160+ $1.5665 $250.6400
214+ $1.4044 $300.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,365 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention