EN
  • EN
  • DE

CD4048BCN

Part No CD4048BCN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description EXPANDABLE 8-INPUT GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Multifunction Expandable Configurable 1 Circuit 8 Input 14-MDIP
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name CD4048
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 4048, 4048B, CD4048
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866106-CD4048BCN
Ultra Librarian 3D Model Ultra Librarian CD4048BCN CAD Model

Description

ON Semiconductor CD4048BCN Multifunction Gate

The ON Semiconductor CD4048BCN is a versatile and multifunctional logic gate integrated circuit designed to cater to a wide range of digital applications. This IC is part of the 4000 series CMOS (Complementary Metal-Oxide Semiconductor) logic family, which is well-known for its low power consumption and high noise immunity. The CD4048BCN offers the flexibility and functionality required for implementing various logic functions in electronic circuits, making it a valuable component for designers and hobbyists alike.

Key Features

  • Versatile Logic Functions: The CD4048BCN can be configured to perform eight different logic functions, including AND, OR, NOR, NAND, Exclusive OR, Exclusive NOR, Invert, and Buffer. This level of versatility allows for a wide range of applications within a single IC.
  • Multiple Inputs: It features a total of eight inputs, which can be utilized in various combinations to achieve the desired logic function.
  • Low Power Consumption: As a member of the CMOS family, it exhibits low power dissipation, which is essential for battery-operated devices and power-sensitive applications.
  • High Noise Immunity: The IC has a high degree of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, providing flexibility in both TTL (Transistor-Transistor Logic) and CMOS operating environments.

Applications

The CD4048BCN is suitable for various digital applications including, but not limited to:

  • Data processing
  • Control systems
  • Alarm systems
  • Instrumentation
  • Function generation

Its ability to perform multiple logic functions also makes it an excellent choice for educational purposes, where students can experiment with different logic configurations using a single IC.

Package and Quality

The CD4048BCN is provided in a 16-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting on printed circuit boards. ON Semiconductor ensures high-quality manufacturing standards, so users can rely on the performance and durability of this IC for their critical projects.

In conclusion, the ON Semiconductor CD4048BCN is a highly functional and reliable component that offers a broad spectrum of logic solutions, making it a staple in the toolbox of electronic enthusiasts and professionals alike.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6819 $57.9615
210+ $0.5596 $117.5160
320+ $0.5421 $173.4720
445+ $0.5246 $233.4470
570+ $0.5072 $289.1040
765+ $0.4546 $347.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess