EN
  • EN
  • DE

TL062BMN

Part No TL062BMN
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267866-TL062BMN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL062BMN CAD Model

Description

STMicroelectronics TL062BMN Low-Power JFET-Input Operational Amplifiers

The TL062BMN is a high-performance operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect balance between low power consumption and top-notch electronic performance. This device is a member of a family of JFET-input operational amplifiers that employ a well-established circuit technology to provide a wide array of features suitable for a diverse range of applications.

With its JFET input stage, the TL062BMN ensures a high input impedance, which significantly reduces the loading effect on the source circuit. This characteristic makes it an ideal choice for applications that require buffer amplifiers, such as sensor interfaces and analog filters. Moreover, the low input bias and offset currents further enhance the accuracy of the amplifier, making it a reliable component for precision analog processing.

The TL062BMN operates on a power supply range of ±3V to ±15V, which allows for flexible integration into various electronic systems without the need for multiple power supplies. Its low power consumption, typically just 200 µA per channel, is particularly advantageous for battery-powered devices, portable instruments, and long-term monitoring systems where energy efficiency is critical.

This op-amp also boasts a wide bandwidth of 1 MHz and a slew rate of 3.5 V/µs, providing a good dynamic response for moderate-speed applications. These features, combined with the low harmonic distortion and low noise, make the TL062BMN suitable for audio pre-amplification, active filters, and many other signal processing tasks that require a high-fidelity signal path.

The TL062BMN is packaged in a standard 8-pin mini DIP format, which is compatible with most breadboards and prototyping boards, facilitating easy integration into both experimental setups and finished products. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive environments.

In summary, the TL062BMN op-amp from STMicroelectronics is a versatile and efficient solution for designers looking to optimize their systems for power-sensitive and high-impedance applications, without compromising on performance.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess