EN
  • EN
  • DE

TEA3718SDPN

Part No TEA3718SDPN
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 216274-TEA3718SDPN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA3718SDPN CAD Model

Description

The TEA3718SDPN from STMicroelectronics is a high-performance stepper motor driver integrated circuit designed to drive both windings of a bipolar stepper motor or bidirectionally control two DC motors. This powerful and versatile IC is built to offer a blend of robustness, precision, and efficiency, making it an ideal choice for a wide range of applications including but not limited to printers, robotics, and industrial automation systems.

Key Features

  • Operating Voltage: The device operates at a supply voltage ranging from 10V to 46V, which allows for flexibility in different voltage environments and applications.
  • Output Current: It can deliver up to 1A per channel, ensuring sufficient power to drive a wide array of stepper motors.
  • Integrated Dual H-Bridges: The inclusion of two H-bridges allows for full control over two-phase stepper motors, providing both forward and reverse direction control with high efficiency.
  • Pin-Compatible: The TEA3718SDPN is pin-compatible with other drivers in the same range, offering an easy upgrade path and design scalability.
  • Protection Features: It includes thermal shutdown, overcurrent protection, and under-voltage lockout, which contribute to the safety and longevity of the motor and the driver.
  • Minimal External Components: The design requires minimal external components, which reduces the overall bill of materials and simplifies the circuit design.

Applications

The TEA3718SDPN stepper motor driver is suitable for a variety of applications where precise motor control is required. It is commonly used in:

  • Office automation machines such as printers and scanners
  • Industrial machines including CNC machines and automated assembly lines
  • Robotics, including robotic arms and automated guided vehicles (AGVs)
  • Consumer electronics where precise motor control is essential

With its robust performance and protection features, the TEA3718SDPN from STMicroelectronics stands out as a reliable solution for designers looking to optimize their stepper motor applications for performance and cost-efficiency.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9986 $59.9790
36+ $3.2814 $118.1304
55+ $3.1786 $174.8230
76+ $3.0758 $233.7608
98+ $2.9741 $291.4618
130+ $2.6657 $346.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess