EN
  • EN
  • DE

SPV1040T

Part No SPV1040T
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description Battery Charger 8-Pin TSSOP Tube / IC BATTERY CHARGER SOLAR 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Programmable Fault Protection Over Current, Over Temperature
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-TSSOP
Win Source Part Number 1101661-SPV1040T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SPV1040
Introduction Date October 08, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPV1040T CAD Model

Description

The SPV1040T is a versatile and high-efficiency DC-DC boost converter from STMicroelectronics, designed to maximize the energy harvested from solar panels and manage the charging of rechargeable batteries. Its state-of-the-art technology makes it an ideal choice for a wide range of applications, including solar-powered garden lights, portable solar chargers, and other environmentally friendly products that require efficient power management.

This innovative component operates over a wide input voltage range from 0.3 V to 5.5 V, allowing it to start up under very low light conditions and continue to operate with high efficiency as the light intensity increases. The SPV1040T integrates a maximum power point tracking (MPPT) algorithm which constantly adjusts the input voltage to ensure that the solar panel is operating at its optimum power output level.

The device includes features such as overcurrent protection, which safeguards the circuit from excessive currents that could potentially cause damage. Additionally, thermal protection is incorporated to prevent overheating, ensuring reliable operation under various environmental conditions. The SPV1040T also provides an open-circuit protection mode, which prevents the battery from discharging back into the solar panel when there is no sunlight.

With its high-frequency operation, the SPV1040T minimizes the size of external components, leading to a compact design that is beneficial for space-constrained applications. The device is available in a small TSSOP8 package, making it suitable for use in portable applications where size and efficiency are critical.

STMicroelectronics has a reputation for creating high-quality, reliable components, and the SPV1040T is no exception. It represents a smart investment for developers looking to create sustainable and efficient solar-powered solutions. With its advanced features and robust design, the SPV1040T is set to become a key component in the future of green energy technology.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess