Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PowerDIP
Family Part Number TEA3718
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1266657-TEA3718SDP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA3718SDP CAD Model

Description

Introducing the TEA3718SDP Stepper Motor Driver from STMicroelectronics

The TEA3718SDP is a high-performance stepper motor driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specifically engineered to drive bipolar stepper motors, which are commonly used in a wide range of applications such as printers, robotics, and industrial control systems.

The TEA3718SDP operates as a dual full-bridge driver capable of delivering up to 1 A per phase, with a supply voltage range from 10 V to 46 V. The device is designed to provide high levels of performance and reliability for demanding applications that require precise motor control.

Key Features:

  • Integrated Dual Full-Bridge Motor Driver: Allows for the control of two phases of a bipolar stepper motor, enabling smooth and precise motor movement.
  • High Voltage and Current Ratings: With a wide operating voltage range and the ability to handle up to 1 A per phase, this driver can accommodate a variety of stepper motors for different applications.
  • Thermal Shutdown and Overcurrent Protection: These safety features ensure the longevity and reliability of the motor driver by preventing damage from overheating and excessive current draw.
  • Cross-Conduction Protection: Prevents accidental simultaneous conduction of the high-side and low-side transistors, which could lead to device failure.
  • Non-Dissipative Overcurrent Detection: Enhances performance by detecting overcurrent conditions without the need for external sensing resistors.

Applications:

The versatility of the TEA3718SDP stepper motor driver makes it an ideal choice for a range of applications, including but not limited to:

  • Office Automation (e.g., printers, copiers, fax machines)
  • Industrial Automation (e.g., CNC machines, assembly line robots)
  • Consumer Electronics (e.g., camera controls, small appliances)

STMicroelectronics has designed the TEA3718SDP with a focus on ease of use and integration. The device is available in a PowerSO20 package, which is suitable for surface mount technology and helps to reduce the overall footprint of the motor control solution. Whether you are developing a new application or upgrading an existing system, the TEA3718SDP stepper motor driver offers a robust and efficient solution for controlling stepper motors.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $24.1222
ECAD model for DRV8242SQRHLRQ1
National Semiconductor (TI)
BRUSH DC MOTOR CONTROLLER
Need more? Email Us
ECAD model for LM4570LQX/NOPB
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
ON Semiconductor
LV8809 - 3 PHASE MOTOR DRIVER
Need more? Email Us
ECAD model for LV8809J-AH
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.7929
ECAD model for DRV8803PWPRG4
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 3.3-5V 44PQFP / POWER DRIVER FOR STEPPER MOTORS
Lowest to $174.4361
ECAD model for TMC2660-PA
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1931 $50.3172
30+ $3.4405 $103.2150
46+ $3.3330 $153.3180
63+ $3.2255 $203.2065
81+ $3.1180 $252.5580
108+ $2.7954 $301.9032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,500 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention